4116R-1-203LF Resistors - Fixed Value by Bourns Electronics

RESISTOR ISOLATED RESISTOR NETWORK 8 20KOHM 2% DIP

Status: Unknown
Series: 4116R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.84
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range 4116R Series
Resistance 20kohm
Power Rating 2.25W
Resistance Tolerance 2%
Voltage Rating 100V
Resistor Case Style DIP
Temperature Coefficient 100ppm/ C

Alternative Descriptions

Resistor, Isolated Resistor Network, 8, 20Kohm, 2%, Dip | Newark Electronics
Resistor, Network, 20 kOhm, ± 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet America
Resistor,20 Kilohms,2.25 W @ 70 DegC,2%,100 V (Max.),16,100 ppm/ DegC | Bourns 4116R-1-203LF | RS Americas
RESISTOR, ISO RES N/W, 8, 20KOHM, 2%, DIP | Farnell
Resistor, Network, 20 kOhm, � 2%, 2.25 W, 8 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4116R-1-203LF?

Additional datasheets, footprints and schematics for 4116R-1-203LF are listed on our Part Details page. You can also find images and similar parts to 4116R-1-203LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4116R-1-203LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4116R-1-203LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4116R-1-203LF fall under?

The 4116R-1-203LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4116R-1-203LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4116R-1-203LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4116R-1-203LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4116R-1-203LF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 4116R-1-203LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4116R-1-203LF often in real-time on the comparison pages.

What if I can't find stock of 4116R-1-203LF?

You can fill out our help required form which you can use to request a quote for 4116R-1-203LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay