4114R-1-272LF Passive Components by Bourns Electronics

RNET - THK FILM MOLD DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Newark
Newark
from US$0.90
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.72
1,800
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.69
1,800
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.40
-
Buy Now
Logo for element14
element14
from US$1.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Resistor Networks&Arrays 14pin 2.7Kohms Isolated | Rapid Electronics
Array/Network Resistor, Isolated, Metal Glaze/Thick Film, 2W, 2700Ohm, 100V, 2% +/-Tol, 100Ppm/Cel, Through Hole Mount, 7731 |Bourns 4114R-1-272LF | Newark Electronics
RNET - THK FILM MOLD DIP | Bourns 4114R-1-272LF | RS Americas
RESISTOR, ISO RES N/W 7, 2.7KOHM, 2%, DI | element14
Resistor, Network, 2.7 kOhm, � 2%, 2 W, 7 Resistors, Isolated, DIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4114R-1-272LF?

Additional datasheets, footprints and schematics for 4114R-1-272LF are listed on our Part Details page. You can also find images and similar parts to 4114R-1-272LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4114R-1-272LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4114R-1-272LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4114R-1-272LF fall under?

The 4114R-1-272LF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 4114R-1-272LF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4114R-1-272LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4114R-1-272LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4114R-1-272LF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 4114R-1-272LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4114R-1-272LF often in real-time on the comparison pages.

What if I can't find stock of 4114R-1-272LF?

You can fill out our help required form which you can use to request a quote for 4114R-1-272LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay