Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
Operating Current Max | 250mA |
Sound Level SPL | 105dB |
Sound Level Distance | - |
Resonant Frequency | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Current Consumption | 250mA |
Current Max | 250mA |
External Depth | 57.5mm |
External Height | 40mm |
External Length / Height | 40mm |
External Width | 44.5mm |
Frequency Response Max | 3500Hz |
Frequency Response Min | 1500Hz |
Material | ABS |
Supply Voltage DC Max | 16V |
Supply Voltage DC Min | 6V |
Supply Voltage V DC | 12V |
PIEZO SIREN, 105DB, 12V | Farnell |
Piezo Siren, 12V | Newark Electronics |
PIEZO SIREN, 12V | element14 |
Where can I find additional details, specifications and documents for a 41.P47L120GLF?
Additional datasheets, footprints and schematics for 41.P47L120GLF are listed on our Part Details page. You can also find images and similar parts to 41.P47L120GLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41.P47L120GLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41.P47L120GLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41.P47L120GLF fall under?
The 41.P47L120GLF is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 41.P47L120GLF when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41.P47L120GLF you can contact the distributor directly for product support, shipping queries etc.
Is the 41.P47L120GLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41.P47L120GLF have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 41.P47L120GLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41.P47L120GLF often in real-time on the comparison pages.
What if I can't find stock of 41.P47L120GLF?
You can fill out our help required form which you can use to request a quote for 41.P47L120GLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.