Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Peak Repetitive Off-State Voltage, Vdrm | 1.2kV |
---|---|
Gate Trigger Current Max, Igt | 270mA |
Current It av | 35A |
On State RMS Current IT(rms) | 55A |
Thyristor Case Style | TO-247AC |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 600A |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 40TPS12PBF.?
Additional datasheets, footprints and schematics for 40TPS12PBF. are listed on our Part Details page. You can also find images and similar parts to 40TPS12PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40TPS12PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40TPS12PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40TPS12PBF. fall under?
The 40TPS12PBF. is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 40TPS12PBF. when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40TPS12PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 40TPS12PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40TPS12PBF. have stock available?
There is no stock from authorised distributors for 40TPS12PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40TPS12PBF. often in real-time on the comparison pages.
What if I can't find stock of 40TPS12PBF.?
You can fill out our help required form which you can use to request a quote for 40TPS12PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.