Status: | Unknown |
---|---|
Series: | 40FY28-020 |
RoHS: | Compliant |
Sensing Range Max | 19mm |
---|---|
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Sensor Terminals | Cable |
Product Range | 40FY28-020 |
RoHS Compliant | Yes |
Hall Effect Proximity Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a 40FY28-020?
Additional datasheets, footprints and schematics for 40FY28-020 are listed on our Part Details page. You can also find images and similar parts to 40FY28-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40FY28-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40FY28-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40FY28-020 fall under?
The 40FY28-020 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Hall Effect Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 40FY28-020 when available in the Hall Effect Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40FY28-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 40FY28-020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40FY28-020 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 40FY28-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40FY28-020 often in real-time on the comparison pages.
What if I can't find stock of 40FY28-020?
You can fill out our help required form which you can use to request a quote for 40FY28-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.