Status: | Unknown |
---|---|
Series: | 40FY26-33 |
RoHS: | Compliant |
Sensing Range Max | 19mm |
---|---|
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Sensor Terminals | Connector |
Product Range | 40FY26-33 |
Sensor Input | Magnetic |
RoHS Compliant | Yes |
Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 40FY26-33?
Additional datasheets, footprints and schematics for 40FY26-33 are listed on our Part Details page. You can also find images and similar parts to 40FY26-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40FY26-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40FY26-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40FY26-33 fall under?
The 40FY26-33 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Hall Effect Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 40FY26-33 when available in the Hall Effect Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40FY26-33 you can contact the distributor directly for product support, shipping queries etc.
Is the 40FY26-33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 40FY26-33 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 40FY26-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40FY26-33 often in real-time on the comparison pages.
What if I can't find stock of 40FY26-33?
You can fill out our help required form which you can use to request a quote for 40FY26-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.