Status: | Unknown |
---|---|
Series: | 409B Series |
RoHS: | Unknown |
Product Range | 409B Series |
---|---|
Timer Functions | Interval |
Time Min | 1s |
Time Max | 10h |
No. of Timing Ranges | 6Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 10A |
TIMER, 1/16 DIN, 1S - 10H, 10A, 240VAC | element14 |
Timer, 1S-10H, 10A, Dpdt, Plug-In | Newark Electronics |
Time Delay Relay, 1 sec - 10 hrs, 10A, DPDT, Six | Carlton-Bates |
Where can I find additional details, specifications and documents for a 409B-100-F-2X?
Additional datasheets, footprints and schematics for 409B-100-F-2X are listed on our Part Details page. You can also find images and similar parts to 409B-100-F-2X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 409B-100-F-2X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 409B-100-F-2X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 409B-100-F-2X fall under?
The 409B-100-F-2X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 409B-100-F-2X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 409B-100-F-2X you can contact the distributor directly for product support, shipping queries etc.
Is the 409B-100-F-2X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 409B-100-F-2X have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 409B-100-F-2X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 409B-100-F-2X often in real-time on the comparison pages.
What if I can't find stock of 409B-100-F-2X?
You can fill out our help required form which you can use to request a quote for 409B-100-F-2X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.