Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$155.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$249.59
|
No stock
|
Buy Now | |
TE Store
from US$271.74
|
132
in stock
|
Buy Now | |
RS Americas
from US$291.96
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$223.56
|
1
in stock
|
Buy Now | |
Future Electronics
from US$173.40
|
-
|
Buy Now | |
Avnet America
from US$155.75
|
-
|
Buy Now | |
element14
from US$197.89
|
-
|
Buy Now | |
TTI Europe
from US$161.18
|
-
|
Buy Now | |
Richardson RFPD
from US$170.81
|
-
|
Buy Now | |
Sager
from US$175.99
|
-
|
Buy Now | |
Farnell
from US$177.03
|
-
|
Buy Now |
Weight | .175oz, 50g |
---|---|
Material | Nylon 6-6 |
Number of Axes | 3 |
Electrical Connection | Integral Cable |
Full Scale Output Voltage | .5 – 4.5VDC |
Excitation Voltage | 5 – 30VDC |
Mounting Type | Screw |
Acceleration Range (±) | 2g |
Sensitivity | 1000 mV/g |
Nonlinearity | ±1%FSO |
Accelerometer Type | MEMS DC |
Sensor Type | DC Response Plug & Play Accelerometers |
Frequency Response | 0-200Hz |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
2G TRIAXIAL MEMS DC ACCELEROMETER Accelerometer Type: MEMS DC Vibration Sensor Product Type: MEMS Accelerometer Number of Sensing Axes: Triaxial Frequency Response: 0-200 Hz Full Scale Output Voltage: .5 – 4.5 VDC MEMS DC MEMS Accelerometer Triaxial 0-200 Hz | Part Number: 4030-002-120 | Internal Number: 4030-002-120 | TE Connectivity | TE Store |
Accelerometers, Triaxial, 5 to 30 VDC, 2g Range, 10 ft Cable, 4030 Series | TE Connectivity 4030-002-120 | RS Americas |
Accelerometer, +/-2G, Triaxial, 30Vdc | Newark Electronics |
Accelerometer Triple ±2g 5V to 30V 1000mV/g | Avnet America |
TRI-AXIS ACCELEROMETER, 2G, MODULE | element14 |
MODEL4030 ACCELEROMETER | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers 2G TRIAXIAL MEMS DC ACCELEROMETER | Sager |
Where can I find additional details, specifications and documents for a 4030-002-120?
Additional datasheets, footprints and schematics for 4030-002-120 are listed on our Part Details page. You can also find images and similar parts to 4030-002-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4030-002-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4030-002-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4030-002-120 fall under?
The 4030-002-120 is listed under Sensors > Vibration Sensors > Plug & Play Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 4030-002-120 when available in the Plug & Play Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4030-002-120 you can contact the distributor directly for product support, shipping queries etc.
Is the 4030-002-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4030-002-120 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 4030-002-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4030-002-120 often in real-time on the comparison pages.
What if I can't find stock of 4030-002-120?
You can fill out our help required form which you can use to request a quote for 4030-002-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.