Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.35
|
No stock
|
Buy Now | |
RS Americas
from US$1.22
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
440
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$7.96
|
108
in stock
|
Buy Now | |
element14
from US$15.88
|
108
in stock
|
Buy Now | |
Farnell
from US$8.12
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
38
in stock
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$24.49
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
Connector Test Banana Plug Panel Mount with Lug Unins Brass/Nickel Plated | Abbatron / HH Smith 401 | RS Americas |
Banana Plug, 15A, Stud | Newark Electronics |
BANANA PLUG, 15A, STUD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Natural / Synthetic Rubber Adhesive |
---|---|
Tape Application | Paint Masking |
Tape Colour | Green |
Total Tape Thickness | 6.7 mils (0.170 mm) |
Roll Length - Imperial | 180.45ft |
Tape Type | Masking |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Spacer sleeve | Transfer Multisort Elektronik |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Magna-Lite Series |
RoHS: | Unknown |
Magnifier Type | Hand Held Magnifier |
---|---|
For Use With | Quality Control and Inspection Personnel |
Magnification | 5X |
Product Range | Magna-Lite Series |
ASA Simple 08A-1, 10ft | RS |
Where can I find additional details, specifications and documents for a 401?
Additional datasheets, footprints and schematics for 401 are listed on our Part Details page. You can also find images and similar parts to 401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 401 fall under?
The 401 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 401 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 401 you can contact the distributor directly for product support, shipping queries etc.
Is the 401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 401 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 401 often in real-time on the comparison pages.
What if I can't find stock of 401?
You can fill out our help required form which you can use to request a quote for 401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.