4008321825520 LED Power Supplies by Osram

LED DRIVER 35W 0.7A 50V

Status: Unknown
Series: OPTOTRONIC ECO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.67

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$12.67
900
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Output Power Max 35W
Output Voltage Max 50V
Output Current 700mA
LED Driver Mode Constant Current
Input Voltage Min 195V
Input Voltage Max 264V
Product Range OPTOTRONIC ECO Series
SVHC No SVHC (17-Dec-2015)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4008321825520?

Additional datasheets, footprints and schematics for 4008321825520 are listed on our Part Details page. You can also find images and similar parts to 4008321825520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4008321825520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4008321825520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4008321825520 fall under?

The 4008321825520 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 4008321825520 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4008321825520 you can contact the distributor directly for product support, shipping queries etc.

Is the 4008321825520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4008321825520 have stock available?

Authorised distributors including Future Electronics and EBV Elektronik have stock available or on a lead time for 4008321825520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4008321825520 often in real-time on the comparison pages.

What if I can't find stock of 4008321825520?

You can fill out our help required form which you can use to request a quote for 4008321825520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay