Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
328
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
328
in stock
|
Buy Now | |
Distrelec
from US$3.39
|
328
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
253
in stock
|
Buy Now | |
TE Store
from US$1.95
|
161
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
84
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Row-to-Row Spacing | 3mm, .118in |
Number of Power Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Finish | Matte |
Wire Size | .051 – .517mm², 100.5 – 1022CMA, 30 – 20AWG |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Phosphor Bronze |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock, Retention Bump |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 169 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
P&s Connectors 12P Micro Mnl Assy Vrt,thru,lf |Amp Te Connectivity 4-794681-2 | Newark Electronics |
P&S Connectors 12P MICRO MNL ASSY VRT THRU LF | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P MICRO MNL ASSYVRTTHRULF | Distrelec |
12P MICRO MNL ASSY,VRT,THRU,LF | Heilind Electronics |
12P MICRO MNL ASSY,VRT,THRU,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 4-794681-2 | Internal Number: 4-794681-2 | 3 mm | TE Connectivity | TE Store |
Conn Power HDR 12 POS 3mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 4-794681-2?
Additional datasheets, footprints and schematics for 4-794681-2 are listed on our Part Details page. You can also find images and similar parts to 4-794681-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794681-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794681-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794681-2 fall under?
The 4-794681-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794681-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794681-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794681-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794681-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 4-794681-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794681-2 often in real-time on the comparison pages.
What if I can't find stock of 4-794681-2?
You can fill out our help required form which you can use to request a quote for 4-794681-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.