Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
7,340
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
55,490
in stock
|
Buy Now | |
Powell Electronics
from US$0.41
|
12,311
in stock
|
Buy Now | |
element14
from US$0.44
|
10,214
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
9,702
in stock
|
Buy Now | |
TE Store
from US$0.42
|
9,465
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.43
|
8,427
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
7,623
in stock
|
Buy Now | |
Boersig
from US$0.46
|
7,077
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
5,462
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
1,270
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
1,227
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
545
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
37
in stock
|
Buy Now | |
Conrad
from US$0.82
|
30
in stock
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66/6 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec), GWT 750°C (Without Flame) |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HOUSING, RECEPTACLE, 12 WAY, NYLON | element14 |
TE 1-794617-2 Micro Mate-N-Lok Socket Housing 2 x 6P Black | Rapid Electronics |
12POS,MICRO MNL,RCPT HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 1-794617-2 | Internal Number: 1-794617-2 | 3 mm | TE Connectivity | TE Store |
Conn Housing RCP 12 POS 3mm ST | Avnet America |
12POS,MICRO MNL,RCPT HSG | Heilind Electronics |
12 way 2 row receptacle Mate-N-Lok | RS |
Connector Soft Shell Nylon Receptacle Black 12 Dual 0.118 in. UL 94V-0 | TE Connectivity 1-794617-2 | RS Americas |
Micro MATE-N-LOK Dual Row 12 Position Free Hanging Latching Receptacle Housing | Future Electronics |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
Pin & Socket Connectors RECPT DUAL ROW 12P | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-794617-2?
Additional datasheets, footprints and schematics for 1-794617-2 are listed on our Part Details page. You can also find images and similar parts to 1-794617-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794617-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794617-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794617-2 fall under?
The 1-794617-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794617-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794617-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794617-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794617-2 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, element14, Rapid Electronics and TE Store have stock available or on a lead time for 1-794617-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794617-2 often in real-time on the comparison pages.
What if I can't find stock of 1-794617-2?
You can fill out our help required form which you can use to request a quote for 1-794617-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.