Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.89
|
2,235
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
2,235
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
2,235
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
2,235
in stock
|
Buy Now | |
Farnell
from US$2.14
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Row-to-Row Spacing | 3mm, .118in |
PCB Mount Orientation | Vertical |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.54 – 7.62µm, 100 – 300µin |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Insulation Diameter (Max) | 1.52mm |
Length | 22mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
Width | 9.24mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .118in, 3mm |
Boardlock Material | Phosphor Bronze |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec), GWT 750°C (Without Flame) |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Tray |
Packaging Quantity | 175 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors 12P Micro Mnl Assy Vrt |Amp Te Connectivity 4-794633-2 | Newark Electronics |
Pin & Socket Connectors 12P MICRO MNL ASSY VRT | Rapid Electronics |
TE Connectivity 12P MICRO MNL ASSY VRT SMT LF Pin & Sock | Distrelec |
CONNECTOR, HEADER, 12POS, 2ROW, 3MM | Farnell |
Micro MATE-N-LOK 12 Position Surface Mount Dual Row Vertical Header | Future Electronics |
Conn Power HDR 12 POS 3mm Solder ST SMD 12 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-794633-2?
Additional datasheets, footprints and schematics for 4-794633-2 are listed on our Part Details page. You can also find images and similar parts to 4-794633-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-794633-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-794633-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-794633-2 fall under?
The 4-794633-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-794633-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-794633-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-794633-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-794633-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-794633-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-794633-2 often in real-time on the comparison pages.
What if I can't find stock of 4-794633-2?
You can fill out our help required form which you can use to request a quote for 4-794633-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.