Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.53
|
1,347
in stock
|
Buy Now | |
TE Store
from US$3.38
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
1,347
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
1,347
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
1,347
in stock
|
Buy Now | |
Farnell
from US$2.55
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Quantity | 100 |
Packaging Method | Bag |
Shielded | Yes |
Accessory Type | Ferrule |
Shell Size | 5 |
Product Type | Accessory |
SHLDING FERRULE,PLTD,BULK PKG Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 5 Shielded: Yes Packaging Method: Bag Packaging Quantity: 100 Shielding Ferrule 5 Bag | Connector Strain Relief | Part Number: 4-745130-3 | Internal Number: 4-745130-3 | TE Connectivity | TE Store |
D-Sub Tools & Hardware Dsub Acc: Ferrule |Amp Te Connectivity 4-745130-3 | Newark Electronics |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity HDP-20 Series Shell Size 4 / 5 Crimp Ferrule Cable Clamp Accessory | Distrelec |
FERRULE, D SUB CONNECTOR | Farnell |
Cable Accessories Ferrule Copper Tin | Avnet America |
SHLDING FERRULE, PLTD, BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 4-745130-3 | RS Americas |
Where can I find additional details, specifications and documents for a 4-745130-3?
Additional datasheets, footprints and schematics for 4-745130-3 are listed on our Part Details page. You can also find images and similar parts to 4-745130-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-745130-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-745130-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-745130-3 fall under?
The 4-745130-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 4-745130-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-745130-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-745130-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-745130-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-745130-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-745130-3 often in real-time on the comparison pages.
What if I can't find stock of 4-745130-3?
You can fill out our help required form which you can use to request a quote for 4-745130-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.