Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RP73PF2A332KBTDF |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.42
|
1,733
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .55mm |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 332KΩ |
Tolerance | .1% |
Power Rating | .25W |
Voltage Rating | 150V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Element Type | Thin Film |
Resistor Type | Precision Resistor |
Size Code | 0805 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
RP 2A 0.25W 332K 0.1% 25PPM 1K RL Resistance Value: 332K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 332K Ω Thin Film Precision Resistor .1 % | Part Number: 4-2176094-3 | Internal Number: 4-2176094-3 | Alias Number: RP73PF2A332KBTDF | TE Connectivity | TE Store |
Thin Film Res.-Smd Rp 2A 0.25W 332K 0.1% 25Ppm 1K |Amp Te Connectivity 4-2176094-3 | Newark Electronics |
Thin Film Res.-SMD RP 2A 0.25W 332K 0.1% 25PPM 1K | Rapid Electronics |
TE Connectivity RP 2A 0.25W 332K 0.1% 25PPM 1K RL Thin F | Distrelec |
SMD Chip Resistor, 332 kOhm, ± 0.1%, 250 mW, 0805 [2012 Metric], Thin Film, High Power Precision | Avnet America |
SMD Chip Resistor, 332 kOhm, � 0.1%, 250 mW, 0805 [2012 Metric], Thin Film, High Power Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-2176094-3?
Additional datasheets, footprints and schematics for 4-2176094-3 are listed on our Part Details page. You can also find images and similar parts to 4-2176094-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2176094-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2176094-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2176094-3 fall under?
The 4-2176094-3 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-2176094-3 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2176094-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2176094-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2176094-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-2176094-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2176094-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2176094-3?
You can fill out our help required form which you can use to request a quote for 4-2176094-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.