Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0464
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Cavities | 4 |
Preloaded | No |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Length | .421in, 10.7mm |
Width | .231in, 5.88mm |
Height | 10.4mm, .409in |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Yellow |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | .098in, 2.5mm |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
UL Rating | Recognized |
Panel Mount | No |
Contact Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Header |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 1350 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Plug |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 4-1971793-4?
Additional datasheets, footprints and schematics for 4-1971793-4 are listed on our Part Details page. You can also find images and similar parts to 4-1971793-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1971793-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971793-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1971793-4 fall under?
The 4-1971793-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1971793-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971793-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1971793-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1971793-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1971793-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1971793-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1971793-4?
You can fill out our help required form which you can use to request a quote for 4-1971793-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.