Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
43,676
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
43,676
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
43,676
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
43,676
in stock
|
Buy Now | |
Farnell
from US$0.29
|
35,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Width | 13.5mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Natural |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Socket |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board Gic 6.2Mm Pitch 1Pos Plug Hsg |Amp Te Connectivity 4-1903683-1 | Newark Electronics |
Power to the Board GIC 6.2MM PITCH 1POS PLUG HSG | Rapid Electronics |
TE Connectivity GIC 6.2MM PITCH 1POS PLUG HSG Rectangula | Distrelec |
PLUG HOUSING, 1POS, PA6.6, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a 4-1903683-1?
Additional datasheets, footprints and schematics for 4-1903683-1 are listed on our Part Details page. You can also find images and similar parts to 4-1903683-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1903683-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1903683-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1903683-1 fall under?
The 4-1903683-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1903683-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1903683-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1903683-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1903683-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1903683-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1903683-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1903683-1?
You can fill out our help required form which you can use to request a quote for 4-1903683-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.