Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1879023-3 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.92 x 2.79 x 2.1mm |
Self Resonant Frequency | .1GHz |
Inductance | 3.9µH |
DC Resistance | 3.6Ω |
Tolerance | 5% |
Current Rating (Max) | 260mA |
Mount Style | Surface Mount |
Quality Factor | 18 |
Packaging Method | Taped & Reeled |
Inductor Type | High Frequency |
Element Type | Wirewound |
Shielded | No |
Size Code | 1008 |
Operating Temperature Range | -40 – 125°C |
Inductor, 3.9Uh100Mhz, 1008, Wirewound | Newark Electronics |
Wirewound Inductor, 3.9 uH, 3.6 Ohm, ± 5%, 100 MHz, 260 mA, 1008 [2520 Metric] | Avnet America |
INDUCTOR, 3.9UH100MHZ, 1008, WIREWOUND | element14 |
Wirewound Inductor, 3.9 uH, 3.6 Ohm, � 5%, 100 MHz, 260 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1879023-3?
Additional datasheets, footprints and schematics for 4-1879023-3 are listed on our Part Details page. You can also find images and similar parts to 4-1879023-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1879023-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1879023-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1879023-3 fall under?
The 4-1879023-3 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 4-1879023-3 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1879023-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1879023-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1879023-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 4-1879023-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1879023-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1879023-3?
You can fill out our help required form which you can use to request a quote for 4-1879023-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.