Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Operating Voltage | 300VAC |
Housing Color | Red |
Centerline (Pitch) | .244in, 6.2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 120 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Tab Housing |
Product Type | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Amp U/P Sgl Row Hdr Assy V 6P Rohs Compliant: Yes |Amp Te Connectivity 4-178841-2 | Newark Electronics |
Conn Power HDR 6 POS 6.2mm Solder ST Thru-Hole 6 Terminal 1 Port Loose Piece | Avnet America |
AMP U/P SGL ROW HDR ASSY V 6P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.2 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 4-178841-2 | Internal Number: 4-178841-2 | 6.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-178841-2?
Additional datasheets, footprints and schematics for 4-178841-2 are listed on our Part Details page. You can also find images and similar parts to 4-178841-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-178841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-178841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-178841-2 fall under?
The 4-178841-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-178841-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-178841-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-178841-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-178841-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 4-178841-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-178841-2 often in real-time on the comparison pages.
What if I can't find stock of 4-178841-2?
You can fill out our help required form which you can use to request a quote for 4-178841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.