Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 6.3mm, .248in |
Width | .5433in, 13.8mm |
Length | 16.8mm, .6614in |
Height | 24mm, .9449in |
Centerline (Pitch) | .661in, 16.8mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Power |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Sealable | No |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn Housing, Skt, 2Way Rohs Compliant: Yes |Te Connectivity 4-1418506-2 | Newark Electronics |
AMP4-1418506-2 | Avnet America |
AUTOMOTIVE CONN HOUSING, SKT, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 4-1418506-2?
Additional datasheets, footprints and schematics for 4-1418506-2 are listed on our Part Details page. You can also find images and similar parts to 4-1418506-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1418506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1418506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1418506-2 fall under?
The 4-1418506-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1418506-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1418506-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1418506-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1418506-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Boersig have stock available or on a lead time for 4-1418506-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1418506-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1418506-2?
You can fill out our help required form which you can use to request a quote for 4-1418506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.