Status: | Unknown |
---|---|
Series: | SIRIUS ACT 3SU Series |
RoHS: | Unknown |
Prices starting from US$59.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.39
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.96
|
3
in stock
|
Buy Now | |
RS Americas
from US$160.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$167.03
|
-
|
Buy Now | |
element14
from US$168.77
|
-
|
Buy Now | |
Distrelec
from US$101.83
|
-
|
Buy Now | |
Farnell
from US$83.34
|
-
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | - |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 500V |
Contact Voltage DC Nom | 500V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP66 IP67 IP69K |
Product Range | SIRIUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Enclosure for command devices, 22mm | RS |
Control station | Transfer Multisort Elektronik |
3Su1 Metal Enclosure, Emergency Stop Twist-Release, 1Nc | Siemens 3SU18510NA002AA2 | RS Americas |
Emergency Stop Sw, Spst-Nc, 500V, Screw | Newark Electronics |
EMERGENCY STOP SW, SPST-NC, 500V, SCREW | element14 |
Siemens Emergency Stop Switch Complete In Housing, Red | Distrelec |
Where can I find additional details, specifications and documents for a 3SU1851-0NA00-2AA2?
Additional datasheets, footprints and schematics for 3SU1851-0NA00-2AA2 are listed on our Part Details page. You can also find images and similar parts to 3SU1851-0NA00-2AA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1851-0NA00-2AA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1851-0NA00-2AA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1851-0NA00-2AA2 fall under?
The 3SU1851-0NA00-2AA2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 3SU1851-0NA00-2AA2 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1851-0NA00-2AA2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1851-0NA00-2AA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1851-0NA00-2AA2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3SU1851-0NA00-2AA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1851-0NA00-2AA2 often in real-time on the comparison pages.
What if I can't find stock of 3SU1851-0NA00-2AA2?
You can fill out our help required form which you can use to request a quote for 3SU1851-0NA00-2AA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.