Status: | Unknown |
---|---|
Series: | SIRIUS Series |
RoHS: | Unknown |
Limit Switch Actuator | Plunger |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 230V |
Operating Force Max | 20N |
Product Range | SIRIUS Series |
Contact Current DC Max | 3A |
Contact Voltage DC Max | 230V |
SVHC | No SVHC (12-Jan-2017) |
Actuator Type | Pin Plunger |
External Depth | 33mm |
External Length / Height | 68mm |
External Width | 31mm |
Height | 68mm |
IP / NEMA Rating | IP66 IP67 |
Insulation Voltage | 400V |
Switch Operation | Off-On |
Switch Terminals | Screw |
SIRIUS POSITION SWITCH PLASTIC HOUSING | RS |
Sirius 3SE5 Safety Limit Switch with Plunger Actuator Plastic NO/NC ATEX | Siemens 3SE52320HC05 | RS Americas |
Siemens Limit Switch, Plunger, Plastic, 1NO + 1NC, Snap Action | Distrelec |
Switch, Sirius Position, Plastic | Newark Electronics |
SWITCH, SIRIUS POSITION, PLASTIC | element14 |
LIMIT SWITCH, SPST, PLUNGER, 6A, 240V | Farnell |
Where can I find additional details, specifications and documents for a 3SE5232-0HC05?
Additional datasheets, footprints and schematics for 3SE5232-0HC05 are listed on our Part Details page. You can also find images and similar parts to 3SE5232-0HC05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SE5232-0HC05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SE5232-0HC05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SE5232-0HC05 fall under?
The 3SE5232-0HC05 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 3SE5232-0HC05 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SE5232-0HC05 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SE5232-0HC05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SE5232-0HC05 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 3SE5232-0HC05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SE5232-0HC05 often in real-time on the comparison pages.
What if I can't find stock of 3SE5232-0HC05?
You can fill out our help required form which you can use to request a quote for 3SE5232-0HC05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.