Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switching Temperature | - |
---|---|
Reset Temperature | 135°C |
Contact Operation | Normally Open |
Sensor Terminals | Quick Connect |
Sensor Housing | Flange Mount |
Contact Rating | 15A at 120VAC 10A at 240VAC |
Rollout Safety Switch, Spst, 15A/120Vac | Newark Electronics |
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC | element14 |
Where can I find additional details, specifications and documents for a 3L12-135?
Additional datasheets, footprints and schematics for 3L12-135 are listed on our Part Details page. You can also find images and similar parts to 3L12-135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3L12-135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3L12-135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3L12-135 fall under?
The 3L12-135 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3L12-135 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3L12-135 you can contact the distributor directly for product support, shipping queries etc.
Is the 3L12-135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3L12-135 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3L12-135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3L12-135 often in real-time on the comparison pages.
What if I can't find stock of 3L12-135?
You can fill out our help required form which you can use to request a quote for 3L12-135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.