Status: | Unknown |
---|---|
Series: | 3L11 Series |
RoHS: | Unknown |
Switching Temperature | 32°C |
---|---|
Reset Temperature | 27°C |
Contact Operation | Normally Closed |
Sensor Terminals | - |
Sensor Housing | - |
Contact Rating | 15A at 120VAC |
Product Range | 3L11 Series |
Colour | Black |
Disc Thermostat, Snap Action | Newark Electronics |
DISC THERMOSTAT, SNAP ACTION | element14 |
Where can I find additional details, specifications and documents for a 3L11-85?
Additional datasheets, footprints and schematics for 3L11-85 are listed on our Part Details page. You can also find images and similar parts to 3L11-85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3L11-85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3L11-85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3L11-85 fall under?
The 3L11-85 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3L11-85 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3L11-85 you can contact the distributor directly for product support, shipping queries etc.
Is the 3L11-85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3L11-85 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3L11-85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3L11-85 often in real-time on the comparison pages.
What if I can't find stock of 3L11-85?
You can fill out our help required form which you can use to request a quote for 3L11-85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.