Status: | Unknown |
---|---|
Series: | 3KASMC Series |
RoHS: | Compliant |
Product Range | 3KASMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Tvs, Unidirectional, 6W, 13V, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a 3KASMC13AHE3_A/H?
Additional datasheets, footprints and schematics for 3KASMC13AHE3_A/H are listed on our Part Details page. You can also find images and similar parts to 3KASMC13AHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3KASMC13AHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3KASMC13AHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3KASMC13AHE3_A/H fall under?
The 3KASMC13AHE3_A/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 3KASMC13AHE3_A/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3KASMC13AHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the 3KASMC13AHE3_A/H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3KASMC13AHE3_A/H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3KASMC13AHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3KASMC13AHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of 3KASMC13AHE3_A/H?
You can fill out our help required form which you can use to request a quote for 3KASMC13AHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.