3G3MX2-A2075-V1 Motors & Drives by Omron

AC DRIVE MOTOR, 3, 7.5KW, 1 KHZ

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Control / Drive Type Variable Frequency Drive
Compatible Motor Type Induction / Permanent Magnet Motors
Power Rating 7.5kW
No. of Phases Three Phase
Output Current Max 33A
IP Rating IP20
RoHS Compliant Yes

Alternative Descriptions

Ac Drive Motor, 3, 7.5Kw, 1 Khz | Newark Electronics
AC DRV,240V 3PH,10HP 7.5KW CT | Avnet America
Motor Drives AC Drv,240V 3PH 10HP 7.5KW CT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3G3MX2-A2075-V1?

Additional datasheets, footprints and schematics for 3G3MX2-A2075-V1 are listed on our Part Details page. You can also find images and similar parts to 3G3MX2-A2075-V1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3G3MX2-A2075-V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3G3MX2-A2075-V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3G3MX2-A2075-V1 fall under?

The 3G3MX2-A2075-V1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > AC Motor Drivers.

Can I view similar or alternative parts?

You can view similar parts to 3G3MX2-A2075-V1 when available in the AC Motor Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3G3MX2-A2075-V1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3G3MX2-A2075-V1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3G3MX2-A2075-V1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3G3MX2-A2075-V1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3G3MX2-A2075-V1 often in real-time on the comparison pages.

What if I can't find stock of 3G3MX2-A2075-V1?

You can fill out our help required form which you can use to request a quote for 3G3MX2-A2075-V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay