Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.41
Current Rating | 3A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect |
Inductance Min | 7mH |
Capacitance | 0.741µF |
Leakage Current Max | 260µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 85.09mm |
External Length / Height | 29.46mm |
External Width | 46.26mm |
Height | 29.46mm |
Leakage Current | 0.28mA |
Voltage Rating VAC | 250V |
3Erk1=F8316 |Corcom Te Connectivity 3ERK1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Corcom Filter Power Line 3 A 250 VAC Single Stage Chassis Mount | TE Connectivity 3ERK1 | RS Americas |
FILTER, 3A, 1 PHASE | Farnell |
Where can I find additional details, specifications and documents for a 3ERK1?
Additional datasheets, footprints and schematics for 3ERK1 are listed on our Part Details page. You can also find images and similar parts to 3ERK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3ERK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3ERK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3ERK1 fall under?
The 3ERK1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3ERK1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3ERK1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3ERK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3ERK1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 3ERK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3ERK1 often in real-time on the comparison pages.
What if I can't find stock of 3ERK1?
You can fill out our help required form which you can use to request a quote for 3ERK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.