Status: | Unknown |
---|---|
Series: | EOP Series |
RoHS: | Unknown |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.20
|
No stock
|
Buy Now | |
TE Store
from US$23.84
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$9.98
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$15.60
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
5
in stock
|
Buy Now | |
Avnet America
from US$14.83
|
-
|
Buy Now | |
RS Americas
from US$16.59
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 3A |
Filter Terminals | Through Hole |
Inductance Min | 1.99mH |
Leakage Current Max | 420µA |
Product Range | EOP Series |
SVHC | No SVHC (27-Jun-2018) |
3EOP=F7688A S0 Current Rating: 3 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Eop Series | 3 A PCB Pins .025" Square .25 mA | Part Number: 3EOP | Internal Number: 6609064-2 | TE Connectivity | TE Store |
3Eop=F7688A S0 Rohs Compliant: Yes |Corcom Te Connectivity 3EOP | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
Power Line Filter 50Hz/60Hz 3A 250VAC PC Pins Thru-Hole | Avnet America |
Corcom Power Line Filter 3EOPF7688A S0 6609064-2 | TE Connectivity 3EOP | RS Americas |
Where can I find additional details, specifications and documents for a 3EOP?
Additional datasheets, footprints and schematics for 3EOP are listed on our Part Details page. You can also find images and similar parts to 3EOP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EOP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EOP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EOP fall under?
The 3EOP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EOP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EOP you can contact the distributor directly for product support, shipping queries etc.
Is the 3EOP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EOP have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3EOP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EOP often in real-time on the comparison pages.
What if I can't find stock of 3EOP?
You can fill out our help required form which you can use to request a quote for 3EOP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.