Status: | Unknown |
---|---|
Series: | EMC Series |
RoHS: | Unknown |
Prices starting from US$14.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.47
|
43
in stock
|
Buy Now | |
Farnell
from US$17.05
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$19.65
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$14.88
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
80
in stock
|
Buy Now | |
TE Store
from US$36.63
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$19.84
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.84
|
9
in stock
|
Buy Now | |
RS Americas
from US$15.45
|
2
in stock
|
Buy Now | |
Avnet America
from US$14.75
|
-
|
Buy Now | |
TTI Europe
from US$15.35
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 1.58mH |
Capacitance | 1.361µF |
Leakage Current Max | 430µA |
Product Range | EMC Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 29.5mm |
External Length / Height | 85.1mm |
External Width | 46mm |
Height | 85.1mm |
Input Voltage Max | 250V |
Leakage Current | 0.43mA |
No. of Phases | Single Phase |
FILTER, 3A, 1 PHASE | Farnell |
3Emc1=F8126 |Corcom Te Connectivity 3EMC1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Filter,PowerLine,3A,250VAC(Max.) | RS |
3EMC1=F8126 Current Rating: 3 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom Emc Series | 3 A .250" FASTON .21 mA | Part Number: 3EMC1 | Internal Number: 1-6609037-1 | TE Connectivity | TE Store |
1-6609037-1 3EMC1=F8126 | Heilind Electronics |
Power Line Filter 3A 250VAC EMI RFI Quick Connect UL CSA VDE EMC Series | TE Connectivity 3EMC1 | RS Americas |
Power Line Filter 50Hz/60Hz 3A 250VAC Faston Flange Mount | Avnet America |
3A 250V CHASSIS MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 3EMC1?
Additional datasheets, footprints and schematics for 3EMC1 are listed on our Part Details page. You can also find images and similar parts to 3EMC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EMC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EMC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EMC1 fall under?
The 3EMC1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EMC1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EMC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3EMC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EMC1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 3EMC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EMC1 often in real-time on the comparison pages.
What if I can't find stock of 3EMC1?
You can fill out our help required form which you can use to request a quote for 3EMC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.