Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Modules | - |
---|---|
Supply Voltage V DC | - |
Current Rating | - |
Product Range | - |
Accessory Type | Communication Board |
Communication Option | RS485 Modbus protocol |
For Use With | 9500P Programmable Temperature and Process Controller |
Communication Board, Rs485 | Newark Electronics |
COMMUNICATION BOARD, RS485 | element14 |
Where can I find additional details, specifications and documents for a 3C0000407?
Additional datasheets, footprints and schematics for 3C0000407 are listed on our Part Details page. You can also find images and similar parts to 3C0000407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3C0000407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3C0000407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3C0000407 fall under?
The 3C0000407 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 3C0000407 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3C0000407 you can contact the distributor directly for product support, shipping queries etc.
Is the 3C0000407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3C0000407 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3C0000407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3C0000407 often in real-time on the comparison pages.
What if I can't find stock of 3C0000407?
You can fill out our help required form which you can use to request a quote for 3C0000407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.