Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Prices starting from US$40.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.74
|
4
in stock
|
Buy Now | |
Farnell
from US$42.50
|
213
in stock
|
Buy Now | |
RS Americas
from US$49.02
|
29
in stock
|
Buy Now | |
TE Store
from US$103.94
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$53.22
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$48.77
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$53.22
|
6
in stock
|
Buy Now | |
Avnet America
from US$40.19
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 32.18mH |
Capacitance | 1.08µF |
Leakage Current Max | 380µA |
Product Range | Q Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 52.6mm |
External Length / Height | 97.8mm |
External Width | 45.2mm |
Height | 97.8mm |
No. of Phases | Single Phase |
FILTER, 3A, 1 PHASE | Farnell |
Line Filter Chassis Mount 3A 250VAC EMI/RFI Single Phase 50/60HZ Q Series | TE Connectivity 3EQ1 | RS Americas |
3EQ1=F7258 S0 Current Rating: 3 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .22 mA Leakage Current (Max) (250VAC, 50Hz): .38 mA Single Phase Filters & Corcom Q Series | 3 A .250" FASTON .22 mA | Part Number: 3EQ1 | Internal Number: 6609048-1 | TE Connectivity | TE Store |
6609048-1 3EQ1=F7258 S0 | Heilind Electronics |
Rfi Power Line Filter, 3A, 380Ua | Newark Electronics |
Power Line Filter 3A Chass Mnt 250V 1 ph | RS |
Power Line Filter 50Hz/60Hz 3A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3EQ1?
Additional datasheets, footprints and schematics for 3EQ1 are listed on our Part Details page. You can also find images and similar parts to 3EQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EQ1 fall under?
The 3EQ1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 3EQ1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3EQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EQ1 have stock available?
Authorised distributors including Farnell, RS Americas, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 3EQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EQ1 often in real-time on the comparison pages.
What if I can't find stock of 3EQ1?
You can fill out our help required form which you can use to request a quote for 3EQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.