Status: | Unknown |
---|---|
Series: | GG Series |
RoHS: | Unknown |
Prices starting from US$14.08
Product Range | GG Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 101nF |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Inductance Min | 1.99mH |
Leakage Current Max | 380µA |
AC Power Entry Module, 3A, 250VAC, Panel Mount, Filtered, UL, GG Series | TE Connectivity 3EGG1-1 | RS Americas |
3EGG1-1 SHORT VERS=F7381D Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Shielded Product Orientation: Vertical Power Entry Module Switch Shielded | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 3EGG1-1 | Internal Number: 1-6609115-1 | TE Connectivity | TE Store |
Filter, Inlet, Iec, 3A, 250V Ac | Newark Electronics |
FILTER, INLET, IEC, 3A, 250V AC | element14 |
Power Entry Module Filtered M 3 POS 250VAC 3A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3EGG1-1?
Additional datasheets, footprints and schematics for 3EGG1-1 are listed on our Part Details page. You can also find images and similar parts to 3EGG1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3EGG1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3EGG1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3EGG1-1 fall under?
The 3EGG1-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3EGG1-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3EGG1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3EGG1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3EGG1-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3EGG1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3EGG1-1 often in real-time on the comparison pages.
What if I can't find stock of 3EGG1-1?
You can fill out our help required form which you can use to request a quote for 3EGG1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.