396327-000 Twisted Pair Cable by TE Connectivity

55PC0232-14-3/6/9

Status: Active
Series: -
RoHS: Unknown
Aliases: 396327-000,
7-1192972-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.71

Distributor Stock
Logo for Sager
Sager
from US$5.71
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Conductor Material Silver-Coated Copper
Wire Size 14AWG
Voltage Rating 600VAC
Cable Type Spec 55
Operating Temperature Range -65 – 200°C

Compatible Parts


Alternative Descriptions

Multi-Conductor Cables 55PC0232-14-3/6/9 PRICE PER FOOT | Sager
High Performance Cable 3Conductors 14AWG Silver Plated Copper 600V | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 396327-000?

Additional datasheets, footprints and schematics for 396327-000 are listed on our Part Details page. You can also find images and similar parts to 396327-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 396327-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 396327-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 396327-000 fall under?

The 396327-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 396327-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 396327-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 396327-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 396327-000 have stock available?

Authorised distributors including Sager and Avnet America have stock available or on a lead time for 396327-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 396327-000 often in real-time on the comparison pages.

What if I can't find stock of 396327-000?

You can fill out our help required form which you can use to request a quote for 396327-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay