Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1192970-9,
FIM11811, 202K111-25-0 |
Prices starting from US$8.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.74
|
371
in stock
|
Buy Now | |
Heilind Electronics
from US$10.48
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$10.59
|
376
in stock
|
Buy Now | |
Chip One Stop
from US$8.61
|
371
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.48
|
193
in stock
|
Buy Now | |
TTI Europe
from US$9.32
|
110
in stock
|
Buy Now | |
TE Store
from US$13.09
|
85
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$9.33
|
-
|
Buy Now | |
Avnet America
from US$8.28
|
-
|
Buy Now | |
Boersig
from US$12.55
|
-
|
Buy Now | |
Sager
from US$8.32
|
-
|
Buy Now | |
Farnell
from US$24.60
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 25 |
Material Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | .67in, 17mm |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
396040-000 | Heilind Electronics |
Heat Shrink Cable Boots&End Caps Connectr | Rapid Electronics |
202K111-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 396040-000 | Internal Number: 396040-000 | Alias Number: 202K111-25-0 | TE Connectivity | TE Store |
Cable Accessories Molded Boot Fluid Resistant Elastomer Black | Avnet Abacus |
Straight Lipped Black Bulbous Heat Shrinkable Molded Boot | Future Electronics |
Heat Shrink Cable Boots & End Caps Connectr Accessories Strt Boot Elastomer | Sager |
Where can I find additional details, specifications and documents for a 396040-000?
Additional datasheets, footprints and schematics for 396040-000 are listed on our Part Details page. You can also find images and similar parts to 396040-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 396040-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 396040-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 396040-000 fall under?
The 396040-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 396040-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 396040-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 396040-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 396040-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 396040-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 396040-000 often in real-time on the comparison pages.
What if I can't find stock of 396040-000?
You can fill out our help required form which you can use to request a quote for 396040-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.