Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.39
|
-
|
Buy Now |
Connector Code | C |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Height | .661in, 16.8mm |
Length | 7.7mm, .303in |
Width | 7.2mm, .283in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 12VAC |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | DIN IEC 512 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 4000 |
Packaging Method | Box & Carton |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2POS MQS REC COD C | Avnet America |
Where can I find additional details, specifications and documents for a 3-929080-5?
Additional datasheets, footprints and schematics for 3-929080-5 are listed on our Part Details page. You can also find images and similar parts to 3-929080-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-929080-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-929080-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-929080-5 fall under?
The 3-929080-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-929080-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-929080-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-929080-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-929080-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-929080-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-929080-5 often in real-time on the comparison pages.
What if I can't find stock of 3-929080-5?
You can fill out our help required form which you can use to request a quote for 3-929080-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.