Status: | Unknown |
---|---|
Series: | 3925 Series |
RoHS: | Unknown |
IC Case Styles | - |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | 3925 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Tip Style | Hook |
Connector Type | Spring Probe |
Current Rating | 5A |
Overall Length | 64.52mm |
Mini Grabber Test Clip | Newark Electronics |
TEST CLIP, 64.52MM, 30VAC/60VDC, 5A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pipe, Exhaust | Greenlee 39251 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 3925-1?
Additional datasheets, footprints and schematics for 3925-1 are listed on our Part Details page. You can also find images and similar parts to 3925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3925-1 fall under?
The 3925-1 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 3925-1 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3925-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3925-1 often in real-time on the comparison pages.
What if I can't find stock of 3925-1?
You can fill out our help required form which you can use to request a quote for 3925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.