3912-0-01-15-00-00-08-0 Connectors by Mill-Max Mfg

TERMINAL TURRET CRIMP 13.5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.48
-
Buy Now
Logo for Sager
Sager
from US$0.41
-
Buy Now

Specifications

Overall Length 13.5mm
Mounting Hole Dia 2.388mm
Length - Below Flange 6.769mm
Insulation Non Insulated
Terminal Plating Gold
Contact Size 12 AWG
Wire Size AWG Max 14AWG
Wire Size AWG Min 12AWG

Alternative Descriptions

Terminal, Turret, Crimp, 13.5Mm | Newark Electronics
Circular MIL Spec Contacts CRIMP PIN 12-14AWG Au OVER Ni | Mill-Max 3912-0-01-15-00-00-08-0 | RS Americas
Circular MIL Spec Contacts CRIMP PIN 12-14AWG Au OVER Ni | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3912-0-01-15-00-00-08-0?

Additional datasheets, footprints and schematics for 3912-0-01-15-00-00-08-0 are listed on our Part Details page. You can also find images and similar parts to 3912-0-01-15-00-00-08-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3912-0-01-15-00-00-08-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3912-0-01-15-00-00-08-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3912-0-01-15-00-00-08-0 fall under?

The 3912-0-01-15-00-00-08-0 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 3912-0-01-15-00-00-08-0 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3912-0-01-15-00-00-08-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3912-0-01-15-00-00-08-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3912-0-01-15-00-00-08-0 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 3912-0-01-15-00-00-08-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3912-0-01-15-00-00-08-0 often in real-time on the comparison pages.

What if I can't find stock of 3912-0-01-15-00-00-08-0?

You can fill out our help required form which you can use to request a quote for 3912-0-01-15-00-00-08-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay