Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3823813001,
3-1192862-9 |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$2.51
|
6,507
in stock
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Cable Configuration | Twisted Pair |
Wire Color | White, Black |
Number of Strands | 19 |
Number of Conductors | 2 |
Wire Diameter | .072mm, .072in |
Conductor Diameter | .056in, 1.42mm |
Wire Size | 16AWG, 1.83CMA |
Overall Outside Diameter | .144in, 3.66mm |
Strand Size | 29AWG |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Packaging Quantity | 1 |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Where can I find additional details, specifications and documents for a 3823813001?
Additional datasheets, footprints and schematics for 3823813001 are listed on our Part Details page. You can also find images and similar parts to 3823813001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3823813001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3823813001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3823813001 fall under?
The 3823813001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 3823813001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3823813001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3823813001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3823813001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 3823813001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3823813001 often in real-time on the comparison pages.
What if I can't find stock of 3823813001?
You can fill out our help required form which you can use to request a quote for 3823813001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.