Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Insulation Tester Type | Analogue Megohmmeter |
---|---|
Insulation Testing Voltage | 250V, 500V, 1kV |
Insulation Testing Resistance | 4Mohm to 4Gohm |
External Height | 140mm |
RoHS Compliant | NA |
Insulation Tester, Analogue, 1Kv, 4Mohm-4Gohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 380366?
Additional datasheets, footprints and schematics for 380366 are listed on our Part Details page. You can also find images and similar parts to 380366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380366 fall under?
The 380366 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to 380366 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380366 you can contact the distributor directly for product support, shipping queries etc.
Is the 380366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380366 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 380366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380366 often in real-time on the comparison pages.
What if I can't find stock of 380366?
You can fill out our help required form which you can use to request a quote for 380366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.