Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation Tester Type | Analogue Megohmmeter |
---|---|
Insulation Testing Voltage | 250V, 500V, 1kV |
Insulation Testing Resistance | 400Mohm |
RoHS Compliant | Yes |
Insulation Tester, Analogue, 1Kv, 400Mohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 380320?
Additional datasheets, footprints and schematics for 380320 are listed on our Part Details page. You can also find images and similar parts to 380320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380320 fall under?
The 380320 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to 380320 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380320 you can contact the distributor directly for product support, shipping queries etc.
Is the 380320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 380320 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 380320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380320 often in real-time on the comparison pages.
What if I can't find stock of 380320?
You can fill out our help required form which you can use to request a quote for 380320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.