Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation Tester Type | Digital Megohmmeter |
---|---|
Insulation Testing Voltage | 250V, 500V, 1kV |
Insulation Testing Resistance | 200Mohm to 2Gohm |
Operating Temperature Min | 0°C |
External Height | 200mm |
RoHS Compliant | Yes |
Digital Megohmmeter, 1000V, 2000Mohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 380260 NIST?
Additional datasheets, footprints and schematics for 380260 NIST are listed on our Part Details page. You can also find images and similar parts to 380260 NIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380260 NIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380260 NIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380260 NIST fall under?
The 380260 NIST is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to 380260 NIST when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380260 NIST you can contact the distributor directly for product support, shipping queries etc.
Is the 380260 NIST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 380260 NIST have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 380260 NIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380260 NIST often in real-time on the comparison pages.
What if I can't find stock of 380260 NIST?
You can fill out our help required form which you can use to request a quote for 380260 NIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.