Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$312.62
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$11.95
|
100
in stock
|
Buy Now | |
RS Americas
from US$304.69
|
5
in stock
|
Buy Now | |
RS
from US$312.62
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$419.38
|
2
in stock
|
Buy Now | |
element14
from US$269.39
|
2
in stock
|
Buy Now | |
Distrelec
from US$287.72
|
-
|
Buy Now |
Insulation Tester Type | Digital Megohmmeter |
---|---|
Insulation Testing Voltage | 250V 500V 1kV |
Insulation Testing Resistance | 200Mohm to 2Gohm |
Operating Temperature Min | - |
Operating Temperature Max | - |
External Height | 200mm |
External Width | 92mm |
External Depth | 50mm |
Weight | 700g |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Extech 380260 Autoranging Digital Megohm | RS |
Digital Megohmmeter, 200Mohm - 2Gohm | Newark Electronics |
DIGITAL MEGOHMMETER, 200MOHM - 2GOHM | element14 |
Extech Instruments Insulation Tester 2GOhm ± | Distrelec |
Where can I find additional details, specifications and documents for a 380260?
Additional datasheets, footprints and schematics for 380260 are listed on our Part Details page. You can also find images and similar parts to 380260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 380260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 380260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 380260 fall under?
The 380260 is listed under Test Equipment > Electrical Installation Testers > Insulation Testers.
Can I view similar or alternative parts?
You can view similar parts to 380260 when available in the Insulation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 380260 you can contact the distributor directly for product support, shipping queries etc.
Is the 380260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 380260 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 380260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 380260 often in real-time on the comparison pages.
What if I can't find stock of 380260?
You can fill out our help required form which you can use to request a quote for 380260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.