Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tab Size - Metric | 2.8mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.11" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 378905.68MS?
Additional datasheets, footprints and schematics for 378905.68MS are listed on our Part Details page. You can also find images and similar parts to 378905.68MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 378905.68MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 378905.68MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 378905.68MS fall under?
The 378905.68MS is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 378905.68MS when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 378905.68MS you can contact the distributor directly for product support, shipping queries etc.
Is the 378905.68MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 378905.68MS have stock available?
There is no stock from authorised distributors for 378905.68MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 378905.68MS often in real-time on the comparison pages.
What if I can't find stock of 378905.68MS?
You can fill out our help required form which you can use to request a quote for 378905.68MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.