Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
378270-000,
4-1192832-2 |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.45
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Cable Configuration | Twisted Pair |
Wire Color | Blue, White |
Number of Conductors | 2 |
Number of Strands | 37 |
Strand Size | 28AWG |
Wire Size | 12AWG, 2.74CMA |
Wire Diameter | .108mm, .108in |
Overall Outside Diameter | .216in, 5.48mm |
Conductor Diameter | 2.23mm, .088in |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Packaging Quantity | 1 |
Cable Style | Primary |
Cable Type | Spec 44 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
High Performance Cable 2Conductors 12AWG 5.49mm Tin Plated Copper Blue/White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 378270-000?
Additional datasheets, footprints and schematics for 378270-000 are listed on our Part Details page. You can also find images and similar parts to 378270-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 378270-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 378270-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 378270-000 fall under?
The 378270-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 378270-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 378270-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 378270-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 378270-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 378270-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 378270-000 often in real-time on the comparison pages.
What if I can't find stock of 378270-000?
You can fill out our help required form which you can use to request a quote for 378270-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.