Status: | Unknown |
---|---|
Series: | 3756 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 60Core |
Wire Gauge | 30AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
Cable Width | 38.1mm |
No. of Max Strands x Strand Size | 7 x 38AWG |
Pitch Spacing | 0.635mm |
Voltage Rating | 50V |
Conductor Material | Tinned Copper |
Jacket Material | TPE |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | 3756 Series |
Wire And Cable Rohs Compliant: Yes |3M 3756/60 | Newark Electronics |
Round conductor, Flat cable, .25" 30 AWG Stranded, TPE | 3M 3756/60 | RS Americas |
Where can I find additional details, specifications and documents for a 3756/60?
Additional datasheets, footprints and schematics for 3756/60 are listed on our Part Details page. You can also find images and similar parts to 3756/60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3756/60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3756/60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3756/60 fall under?
The 3756/60 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 3756/60 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3756/60 you can contact the distributor directly for product support, shipping queries etc.
Is the 3756/60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3756/60 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 3756/60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3756/60 often in real-time on the comparison pages.
What if I can't find stock of 3756/60?
You can fill out our help required form which you can use to request a quote for 3756/60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.