Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-3-0747579-2,
E98969-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
20,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,728
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,728
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
3,728
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
3,499
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,122
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
1,825
in stock
|
Buy Now | |
TE Store
from US$0.39
|
1,820
in stock
|
Buy Now | |
SOS electronic
from US$0.19
|
599
in stock
|
Buy Now | |
element14
from US$0.31
|
260
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
198
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | .44in |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Grade | Standard |
Product Type | Accessory |
Accessory Type | Ferrule |
SHLDNG FERRULE PLTD BULK PKG | Heilind Electronics |
Backshell Ferrule | Newark Electronics |
Cable Accessories Ferrule Steel Bright Tin Over Copper | Avnet America |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity - AMP SHLDNG FERRULE PLTD BULK PKG | Distrelec |
HD20/HDE20/HDP20/HDP22 Series 9 - 25 Position Stepped Metal Shell Ferrule | Future Electronics |
D SUB FERRULES | Farnell |
AMPLIMITE d-sub ferrule, 6.25 to 8.23mm | RS |
SHLDNG FERRULE, PLTD | TTI Europe |
SHLDNG FERRULE, PLTD, BULK PKG Strain Relief Accessory Type: Ferrule Packaging Method: Bag Packaging Quantity: 1000 Ferrule Bag 1000 | Connector Strain Relief | Part Number: 3-747579-2 | Internal Number: 3-747579-2 | Alias Number: AMP-3-0747579-2 | TE Connectivity | TE Store |
Crimp Ferrule 6,25(8,23)x11,6mm Steel/Sn | SOS electronic |
CRIMP FERRULE | element14 |
FERRULE SHIELDING HD-20 HDE-20 HDP-20 HDP-22 STEPPED SHELL SIZE 1 2 3 | TE Connectivity 3-747579-2 | RS Americas |
D-Sub Tools & Hardware DSUB ACC: FERRULE | Sager |
Insulated Ferrule, 8C, Smoke Gray, Copper/Tin-Plated Contact, Steel Insulation, 1000 Bag | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | HD-20 HDE-20 HDP-20 HDP-22 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Steel Body |
Cable Diameter Max | 8.23mm |
Product Range | HD-20 HDE-20 HDP-20 HDP-22 Series |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Bright Tin |
External Depth | 11.2mm |
External Width | 11.6mm |
Where can I find additional details, specifications and documents for a 3-747579-2?
Additional datasheets, footprints and schematics for 3-747579-2 are listed on our Part Details page. You can also find images and similar parts to 3-747579-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-747579-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-747579-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-747579-2 fall under?
The 3-747579-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-747579-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-747579-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-747579-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-747579-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-747579-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-747579-2 often in real-time on the comparison pages.
What if I can't find stock of 3-747579-2?
You can fill out our help required form which you can use to request a quote for 3-747579-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.