Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Diameter | 17.78mm, .7in |
---|---|
Ferrule Plating Material | Tin |
Ferrule Shape | Outer |
Ferrule Material | Copper |
Ferrule Type | Crimp |
Cable Outside Diameter | 4.83 – 6.1mm |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Size | 1, 3, 5, 4, 2 |
Product Type | Accessory |
Accessory Type | Ferrule |
Shielded | Yes |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsSHLDING FERRULEPLTD | Distrelec |
Backshell Ferrule | Newark Electronics |
HDP20 Series 6.15 mm 9/15/25/37/50 Position Crimp Cooper Ferrule | Future Electronics |
Cable Accessories Ferrule Copper Tin | Avnet America |
SHLDING FERRULE, PLTD, BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 3-745130-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 HDE-20 HDP-20 HDP-22 Series |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Copper Body |
Cable Diameter Max | 6.15mm |
Product Range | AMPLIMITE HD-20 HDE-20 HDP-20 HDP-22 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-745130-8?
Additional datasheets, footprints and schematics for 3-745130-8 are listed on our Part Details page. You can also find images and similar parts to 3-745130-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-745130-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-745130-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-745130-8 fall under?
The 3-745130-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 3-745130-8 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-745130-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-745130-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-745130-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-745130-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-745130-8 often in real-time on the comparison pages.
What if I can't find stock of 3-745130-8?
You can fill out our help required form which you can use to request a quote for 3-745130-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.