Status: | Unknown |
---|---|
Series: | Mini-Clamp 373 Series |
RoHS: | Compliant |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | Mini-Clamp 373 Series |
Contact Termination Type | IDC / IDT |
RoHS Compliant | Yes |
Wtb Conn, Rcpt, 4Pos, 1Row, 2Mm | Newark Electronics |
IDC CONNECTOR, 4POS, 1 ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 37304-2206-000 FL 100?
Additional datasheets, footprints and schematics for 37304-2206-000 FL 100 are listed on our Part Details page. You can also find images and similar parts to 37304-2206-000 FL 100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 37304-2206-000 FL 100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 37304-2206-000 FL 100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 37304-2206-000 FL 100 fall under?
The 37304-2206-000 FL 100 is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 37304-2206-000 FL 100 when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 37304-2206-000 FL 100 you can contact the distributor directly for product support, shipping queries etc.
Is the 37304-2206-000 FL 100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 37304-2206-000 FL 100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 37304-2206-000 FL 100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 37304-2206-000 FL 100 often in real-time on the comparison pages.
What if I can't find stock of 37304-2206-000 FL 100?
You can fill out our help required form which you can use to request a quote for 37304-2206-000 FL 100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.