Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | D-34 |
Forward Voltage VF Max | 1.14V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Vishay 36MB120A Bridge Rectifier Single Phase 35A 1200V D34 | Rapid Electronics |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Where can I find additional details, specifications and documents for a 36MB120A.?
Additional datasheets, footprints and schematics for 36MB120A. are listed on our Part Details page. You can also find images and similar parts to 36MB120A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36MB120A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36MB120A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36MB120A. fall under?
The 36MB120A. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 36MB120A. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36MB120A. you can contact the distributor directly for product support, shipping queries etc.
Is the 36MB120A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 36MB120A. have stock available?
Authorised distributors including Rapid Electronics and Conrad have stock available or on a lead time for 36MB120A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36MB120A. often in real-time on the comparison pages.
What if I can't find stock of 36MB120A.?
You can fill out our help required form which you can use to request a quote for 36MB120A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.