36D432F200DD2B Capacitors by Vishay Intertechnology

ALUMINUM ELECTROLYTIC CAPACITOR 4300UF 200V +50% -10% SCREW

Status: Unknown
Series: 36D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$111.56

Distributor Stock
Logo for Farnell
Farnell
from US$111.56
No stock
Buy Now
Logo for element14
element14
from US$137.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 4300µF
Voltage Rating 200V
Product Range 36D Series
Lifetime @ Temperature 2500 hours @ 105°C
Capacitance Tolerance +50% -10%
Capacitor Terminals Screw

Alternative Descriptions

CAPACITOR ALUM ELEC 4300UF, 200V, +50%,-10%, SCREW | element14
Aluminum Electrolytic Capacitor 4300Uf, 200V, +50%,-10%, Screw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36D432F200DD2B?

Additional datasheets, footprints and schematics for 36D432F200DD2B are listed on our Part Details page. You can also find images and similar parts to 36D432F200DD2B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36D432F200DD2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36D432F200DD2B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36D432F200DD2B fall under?

The 36D432F200DD2B is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 36D432F200DD2B when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36D432F200DD2B you can contact the distributor directly for product support, shipping queries etc.

Is the 36D432F200DD2B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36D432F200DD2B have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 36D432F200DD2B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36D432F200DD2B often in real-time on the comparison pages.

What if I can't find stock of 36D432F200DD2B?

You can fill out our help required form which you can use to request a quote for 36D432F200DD2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay